Hammond Electronics, Inc. Chassis Shelf, 0.5In, Steel; Rack U Height Hammond RASC1922WH2

Description
CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:556mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:21.9"; Product Range:-; Body Color:White RoHS Compliant: Yes
Datasheet
Description
CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:556mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:21.9"; Product Range:-; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Shelf, 0.5In, Steel; Rack U Height Hammond - 94F4832 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Shelf, 0.5In, Steel; Rack U Height Hammond
94F4832
Chassis Shelf, 0.5In, Steel; Rack U Height Hammond 94F4832
CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:556mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:21.9"; Product Range:-; Body Color:White RoHS Compliant: Yes

CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:556mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:21.9"; Product Range:-; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 94F4832
Product Name Chassis Shelf, 0.5In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details