Hammond Electronics, Inc. Chassis Shelf, 0.5In, Steel; Rack U Height Hammond RASC1916WH2

Description
CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:404mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:15.9"; Product Range:-; Body Color:White RoHS Compliant: Yes
Datasheet
Description
CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:404mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:15.9"; Product Range:-; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Shelf, 0.5In, Steel; Rack U Height Hammond - 94F4831 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Shelf, 0.5In, Steel; Rack U Height Hammond
94F4831
Chassis Shelf, 0.5In, Steel; Rack U Height Hammond 94F4831
CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:404mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:15.9"; Product Range:-; Body Color:White RoHS Compliant: Yes

CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:404mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:15.9"; Product Range:-; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 94F4831
Product Name Chassis Shelf, 0.5In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630275 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 24.02 inch (610 mm)
View Details
Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details