Hammond Electronics, Inc. Chassis Shelf, 0.5In, Steel; Rack U Height Hammond RASC1912WH2

Description
CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:302mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:11.9"; Product Range:-; Body Color:White RoHS Compliant: Yes
Datasheet
Description
CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:302mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:11.9"; Product Range:-; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Shelf, 0.5In, Steel; Rack U Height Hammond - 98F3772 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Shelf, 0.5In, Steel; Rack U Height Hammond
98F3772
Chassis Shelf, 0.5In, Steel; Rack U Height Hammond 98F3772
CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:302mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:11.9"; Product Range:-; Body Color:White RoHS Compliant: Yes

CHASSIS SHELF, 0.5IN, STEEL; Rack U Height:-; External Width - Metric:427mm; External Depth - Metric:302mm; For Use With:19" Racks; External Width - Imperial:16.8"; External Depth - Imperial:11.9"; Product Range:-; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 98F3772
Product Name Chassis Shelf, 0.5In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details