Hammond Electronics, Inc. Keyboard Drawer, 2.69In; Rack U Height Hammond RAKS19BK1

Description
KEYBOARD DRAWER, 2.69IN; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:381mm; For Use With:Keyboards; External Width - Imperial:19"; External Depth - Imperial:15"; Product Range:-; Colour: Powdered Finish RoHS Compliant: Yes
Datasheet
Description
KEYBOARD DRAWER, 2.69IN; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:381mm; For Use With:Keyboards; External Width - Imperial:19"; External Depth - Imperial:15"; Product Range:-; Colour: Powdered Finish RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyboard Drawer, 2.69In; Rack U Height Hammond - 66F8077 - Newark, An Avnet Company
Chicago, IL, United States
Keyboard Drawer, 2.69In; Rack U Height Hammond
66F8077
Keyboard Drawer, 2.69In; Rack U Height Hammond 66F8077
KEYBOARD DRAWER, 2.69IN; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:381mm; For Use With:Keyboards; External Width - Imperial:19"; External Depth - Imperial:15"; Product Range:-; Colour: Powdered Finish RoHS Compliant: Yes

KEYBOARD DRAWER, 2.69IN; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:381mm; For Use With:Keyboards; External Width - Imperial:19"; External Depth - Imperial:15"; Product Range:-; Colour: Powdered Finish RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 66F8077
Product Name Keyboard Drawer, 2.69In; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details