Hammond Electronics, Inc. Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond R280-160-000

Description
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Instrument; Enclosure Material:Diecast Aluminium; External Height - Metric:88.9mm; External Width - Metric:179mm; External Depth - Metric:190mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Instrument; Enclosure Material:Diecast Aluminium; External Height - Metric:88.9mm; External Width - Metric:179mm; External Depth - Metric:190mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond - 48W4557 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond
48W4557
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond 48W4557
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Instrument; Enclosure Material:Diecast Aluminium; External Height - Metric:88.9mm; External Width - Metric:179mm; External Depth - Metric:190mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Instrument; Enclosure Material:Diecast Aluminium; External Height - Metric:88.9mm; External Width - Metric:179mm; External Depth - Metric:190mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 48W4557
Product Name Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.5 inch (88.9 mm)
Width 7.05 inch (179 mm)
Depth 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 14 inch (356 mm)
View Details
5 suppliers