Hammond Electronics, Inc. Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond R211-160-000

Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:91.4mm; External Width - Metric:163mm; External Depth - Metric:163mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:91.4mm; External Width - Metric:163mm; External Depth - Metric:163mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond - 95F2640 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond
95F2640
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond 95F2640
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:91.4mm; External Width - Metric:163mm; External Depth - Metric:163mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:91.4mm; External Width - Metric:163mm; External Depth - Metric:163mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2640
Product Name Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.6 inch (91.4 mm)
Width 6.42 inch (163 mm)
Depth 6.42 inch (163 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276376 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 14 inch (356 mm)
View Details
5 suppliers