Hammond Electronics, Inc. Polycarbonate Plastic; Enclosure Type Hammond R210-120-000

Description
POLYCARBONATE PLASTIC; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:61mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POLYCARBONATE PLASTIC; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:61mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Plastic; Enclosure Type Hammond - 95F2651 - Newark, An Avnet Company
Chicago, IL, United States
Polycarbonate Plastic; Enclosure Type Hammond
95F2651
Polycarbonate Plastic; Enclosure Type Hammond 95F2651
POLYCARBONATE PLASTIC; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:61mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

POLYCARBONATE PLASTIC; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:61mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2651
Product Name Polycarbonate Plastic; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.4 inch (61 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2582 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
TK Series Enclosures - 137-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers