ENCLOSURES; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:61mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4, 4X, 12, 13 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 99F5580 |
| Product Name | Enclosures; Enclosure Type Hammond |
| Length | 2.4 inch (61 mm) |
| Width | 4.72 inch (120 mm) |
| Depth | 7.87 inch (200 mm) |
| Material | ABS; ABS |