Hammond Electronics, Inc. Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond R191-172-000

Description
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:170mm; External Depth - Metric:280mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:170mm; External Depth - Metric:280mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond - 73J2271 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond
73J2271
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond 73J2271
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:170mm; External Depth - Metric:280mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90mm; External Width - Metric:170mm; External Depth - Metric:280mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J2271
Product Name Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.54 inch (90 mm)
Width 6.69 inch (170 mm)
Depth 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213549 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers