Hammond Electronics, Inc. Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond R130-200-000

Description
ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:223.5mm; External Width - Metric:203mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:223.5mm; External Width - Metric:203mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond - 51F3543 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond
51F3543
Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond 51F3543
ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:223.5mm; External Width - Metric:203mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:223.5mm; External Width - Metric:203mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51F3543
Product Name Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 8.8 inch (224 mm)
Width 7.99 inch (203 mm)
Depth 4.8 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9852 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 5.12 inch (130 mm)
Depth 7.87 inch (200 mm)
View Details