Hammond Electronics, Inc. Modular Enclosure; Enclosure Type Hammond R130-164-000

Description
MODULAR ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:345.4mm; External Width - Metric:162.6mm; External Depth - Metric:101.6mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes
Datasheet
Description
MODULAR ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:345.4mm; External Width - Metric:162.6mm; External Depth - Metric:101.6mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Enclosure; Enclosure Type Hammond - 51F3542 - Newark, An Avnet Company
Chicago, IL, United States
Modular Enclosure; Enclosure Type Hammond
51F3542
Modular Enclosure; Enclosure Type Hammond 51F3542
MODULAR ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:345.4mm; External Width - Metric:162.6mm; External Depth - Metric:101.6mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes

MODULAR ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:345.4mm; External Width - Metric:162.6mm; External Depth - Metric:101.6mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51F3542
Product Name Modular Enclosure; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Modular enclosure
Length 13.6 inch (345 mm)
Width 6.4 inch (163 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-A-4IOL-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details