ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:142.2mm; External Width - Metric:122mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51F3537 |
| Product Name | Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 5.6 inch (142 mm) |
| Width | 4.8 inch (122 mm) |
| Depth | 4.02 inch (102 mm) |