ENCLOSURE, WALL MOUNT, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:228.6mm; External Width - Metric:127mm; External Depth - Metric:61mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 16F5524 |
| Product Name | Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Hammond |
| Length | 9 inch (229 mm) |
| Width | 5 inch (127 mm) |
| Depth | 2.4 inch (61 mm) |
| Material | Aluminum; Diecast Aluminium |