ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:243.8mm; External Width - Metric:122mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51F3557 |
| Product Name | Enclosure, Box, Aluminum Grey; Enclosure Type Hammond |
| Length | 9.6 inch (244 mm) |
| Width | 4.8 inch (122 mm) |
| Depth | 4.02 inch (102 mm) |
| Material | Aluminum; Diecast Aluminium |