Hammond Electronics, Inc. Small Enclosure, Alum, Grey; Enclosure Type Hammond R100-084-035

Description
SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Grey; Enclosure Type Hammond - 29AH0327 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Grey; Enclosure Type Hammond
29AH0327
Small Enclosure, Alum, Grey; Enclosure Type Hammond 29AH0327
SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0327
Product Name Small Enclosure, Alum, Grey; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 3.15 inch (80 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosures - mobilCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Material Aluminum
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details