ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.9mm; External Width - Metric:81mm; External Depth - Metric:61mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51F3550 |
| Product Name | Enclosure, Box, Aluminum Grey; Enclosure Type Hammond |
| Length | 4.8 inch (122 mm) |
| Width | 3.19 inch (81 mm) |
| Depth | 2.4 inch (61 mm) |
| Material | Aluminum; Diecast Aluminium |