Hammond Electronics, Inc. Small Enclosure, Alum, Grey; Enclosure Type Hammond R100-060-035

Description
SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:65mm; External Depth - Metric:50mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:65mm; External Depth - Metric:50mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Grey; Enclosure Type Hammond - 29AH0321 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Grey; Enclosure Type Hammond
29AH0321
Small Enclosure, Alum, Grey; Enclosure Type Hammond 29AH0321
SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:65mm; External Depth - Metric:50mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:65mm; External Depth - Metric:50mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0321
Product Name Small Enclosure, Alum, Grey; Enclosure Type Hammond
Length 1.57 inch (39.88 mm)
Width 2.56 inch (65 mm)
Depth 1.97 inch (50 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers