Hammond Electronics, Inc. Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond PVSS19003LG2

Description
PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Description
PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel, Rack Mount, 3.5Inx19In, Steel (part number 05R6277) is constructed from 14-gauge steel and is designed to fit standard EIA-310-D compliant rails. It features slots measuring 0.25" x 1.0" and is finished with a smooth powder paint. This product is RoHS compliant and manufactured in North America, ensuring adherence to environmental standards. The panel is suitable for use in standard 19" racks and has a height of 2U, making it a practical choice for various mounting applications.

Datasheet Summary
Powered by GS/AI

The Panel, Rack Mount, 3.5Inx19In, Steel (part number 05R6277) is constructed from 14-gauge steel and is designed to fit standard EIA-310-D compliant rails. It features slots measuring 0.25" x 1.0" and is finished with a smooth powder paint. This product is RoHS compliant and manufactured in North America, ensuring adherence to environmental standards. The panel is suitable for use in standard 19" racks and has a height of 2U, making it a practical choice for various mounting applications.

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond - 05R6277 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond
05R6277
Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond 05R6277
PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6277
Product Name Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details