Hammond Electronics, Inc. Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond PVSS19003CG2

Description
PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond - 50B3839 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond
50B3839
Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond 50B3839
PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50B3839
Product Name Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details