Hammond Electronics, Inc. Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond PVSS19003BK2

Description
PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Description
PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond - 93B7121 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond
93B7121
Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond 93B7121
PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

PANEL, RACK MOUNT, 3.5INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 93B7121
Product Name Panel, Rack Mount, 3.5Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
PCB Holders - 2472672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.8661 inch (22 mm)
Width 0.8661 inch (22 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details