The Panel, Rack Mount, 1.75Inx19In, Steel is a slotted steel rack panel from the PVSS series, constructed from 14-gauge steel. It is designed to fit standard EIA-310-D compliant rails and features slots measuring 0.25" x 1.0". The panel is finished in a smooth powder paint and is RoHS compliant, indicating it meets environmental standards. It is manufactured in North America, ensuring quality and compliance with regional manufacturing standards. This product is suitable for use in standard 19" racks and provides a robust solution for mounting equipment.
PANEL, RACK MOUNT, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 05R6276 |
| Product Name | Panel, Rack Mount, 1.75Inx19In, Steel; Panel Type Hammond |
| Category | Industrial |