Hammond Electronics, Inc. Panel, Rack Mount, 1.75Inx19In, Steel; Panel Type Hammond PVSS19001BK2

Description
PANEL, RACK MOUNT, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:-RoHS Compliant: Yes
Description
PANEL, RACK MOUNT, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Mount, 1.75Inx19In, Steel; Panel Type Hammond - 93B7120 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Mount, 1.75Inx19In, Steel; Panel Type Hammond
93B7120
Panel, Rack Mount, 1.75Inx19In, Steel; Panel Type Hammond 93B7120
PANEL, RACK MOUNT, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:-RoHS Compliant: Yes

PANEL, RACK MOUNT, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 93B7120
Product Name Panel, Rack Mount, 1.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Closed shelving - SRE3026 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details