Hammond Electronics, Inc. Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond PVSA19003LG2

Description
PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond - 05R6275 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond
05R6275
Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond 05R6275
PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6275
Product Name Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Open shelving - SRE1032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details