Hammond Electronics, Inc. Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond PVSA19003CG2

Description
PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond - 96B5316 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond
96B5316
Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond 96B5316
PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96B5316
Product Name Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Mobile shelving & Mini-Racking - SRE4527SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details