Hammond Electronics, Inc. Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond PVSA19003BK2

Description
PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond - 03C3927 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond
03C3927
Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond 03C3927
PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, RACK MOUNT, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 03C3927
Product Name Panel, Rack Mount, 3.5Inx19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details