PANEL, RACK MOUNT, 1.75INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 05R6274 |
| Product Name | Panel, Rack Mount, 1.75Inx19In, Aluminium; Panel Type Hammond |
| Category | Industrial |