Hammond Electronics, Inc. Rack Panel, Louvred, Grey, Steel, 7U; Panel Type Hammond PVLL19012LG2

Description
RACK PANEL, LOUVRED, GREY, STEEL, 7U; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:310mm; Product Range:PVLL Series RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, LOUVRED, GREY, STEEL, 7U; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:310mm; Product Range:PVLL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Louvred, Grey, Steel, 7U; Panel Type Hammond - 51R3550 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Louvred, Grey, Steel, 7U; Panel Type Hammond
51R3550
Rack Panel, Louvred, Grey, Steel, 7U; Panel Type Hammond 51R3550
RACK PANEL, LOUVRED, GREY, STEEL, 7U; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:310mm; Product Range:PVLL Series RoHS Compliant: Yes

RACK PANEL, LOUVRED, GREY, STEEL, 7U; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:310mm; Product Range:PVLL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3550
Product Name Rack Panel, Louvred, Grey, Steel, 7U; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5080W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details