Hammond Electronics, Inc. Rack Panel, 12.22 X 19, Steel, Black; Panel Type Hammond PVLL19012BK2

Description
RACK PANEL, 12.22" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 12.22" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 12.22 X 19, Steel, Black; Panel Type Hammond - 27C0389 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 12.22 X 19, Steel, Black; Panel Type Hammond
27C0389
Rack Panel, 12.22 X 19, Steel, Black; Panel Type Hammond 27C0389
RACK PANEL, 12.22" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, 12.22" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 27C0389
Product Name Rack Panel, 12.22 X 19, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details