Hammond Electronics, Inc. Panel, 10.47x19, Steel, Black; Panel Type Hammond PVLL19010BK2

Description
PANEL, 10.47"x19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks and Cabinets; External Height - Metric:266.7mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, 10.47"x19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks and Cabinets; External Height - Metric:266.7mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, 10.47x19, Steel, Black; Panel Type Hammond - 29C1804 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 10.47x19, Steel, Black; Panel Type Hammond
29C1804
Panel, 10.47x19, Steel, Black; Panel Type Hammond 29C1804
PANEL, 10.47"x19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks and Cabinets; External Height - Metric:266.7mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, 10.47"x19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks and Cabinets; External Height - Metric:266.7mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 29C1804
Product Name Panel, 10.47x19, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details