Hammond Electronics, Inc. Panel, 19In Channel, 1.448Mm, Steel, Black; Panel Type Hammond PVLL19008BK2

Description
PANEL, 19IN CHANNEL, 1.448MM, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:19" Rails; External Height - Metric:221.5mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, 19IN CHANNEL, 1.448MM, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:19" Rails; External Height - Metric:221.5mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, 19In Channel, 1.448Mm, Steel, Black; Panel Type Hammond - 96B4032 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 19In Channel, 1.448Mm, Steel, Black; Panel Type Hammond
96B4032
Panel, 19In Channel, 1.448Mm, Steel, Black; Panel Type Hammond 96B4032
PANEL, 19IN CHANNEL, 1.448MM, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:19" Rails; External Height - Metric:221.5mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

PANEL, 19IN CHANNEL, 1.448MM, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:19" Rails; External Height - Metric:221.5mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96B4032
Product Name Panel, 19In Channel, 1.448Mm, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details