Hammond Electronics, Inc. Rack Panel, Louvred, Grey, Steel, 4U; Panel Type Hammond PVLL19007LG2

Description
RACK PANEL, LOUVRED, GREY, STEEL, 4U; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:177mm; Product Range:PVLL Series RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, LOUVRED, GREY, STEEL, 4U; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:177mm; Product Range:PVLL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Louvred, Grey, Steel, 4U; Panel Type Hammond - 51R3547 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Louvred, Grey, Steel, 4U; Panel Type Hammond
51R3547
Rack Panel, Louvred, Grey, Steel, 4U; Panel Type Hammond 51R3547
RACK PANEL, LOUVRED, GREY, STEEL, 4U; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:177mm; Product Range:PVLL Series RoHS Compliant: Yes

RACK PANEL, LOUVRED, GREY, STEEL, 4U; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:177mm; Product Range:PVLL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3547
Product Name Rack Panel, Louvred, Grey, Steel, 4U; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details