Hammond Electronics, Inc. Enclosure Panel, 6.97 X 19, Steel, Black; Panel Type Hammond PVLL19007BK2

Description
ENCLOSURE PANEL, 6.97" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Panel Width Racks; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE PANEL, 6.97" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Panel Width Racks; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Panel, 6.97 X 19, Steel, Black; Panel Type Hammond - 29C0150 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Panel, 6.97 X 19, Steel, Black; Panel Type Hammond
29C0150
Enclosure Panel, 6.97 X 19, Steel, Black; Panel Type Hammond 29C0150
ENCLOSURE PANEL, 6.97" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Panel Width Racks; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

ENCLOSURE PANEL, 6.97" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Panel Width Racks; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 29C0150
Product Name Enclosure Panel, 6.97 X 19, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8052 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 87 inch (2210 mm)
View Details
Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details