Hammond Electronics, Inc. Rack Panel, Louvred, Grey, Steel, 3U; Panel Type Hammond PVLL19005LG2

Description
RACK PANEL, LOUVRED, GREY, STEEL, 3U; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:133mm; Product Range:PVLL Series RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, LOUVRED, GREY, STEEL, 3U; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:133mm; Product Range:PVLL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Louvred, Grey, Steel, 3U; Panel Type Hammond - 51R3546 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Louvred, Grey, Steel, 3U; Panel Type Hammond
51R3546
Rack Panel, Louvred, Grey, Steel, 3U; Panel Type Hammond 51R3546
RACK PANEL, LOUVRED, GREY, STEEL, 3U; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:133mm; Product Range:PVLL Series RoHS Compliant: Yes

RACK PANEL, LOUVRED, GREY, STEEL, 3U; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PVLL Series Racks & Rack Cabinets; External Height - Metric:133mm; Product Range:PVLL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3546
Product Name Rack Panel, Louvred, Grey, Steel, 3U; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 519396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 2646 lbs (1200 kg)
Depth 15.75 inch (400 mm)
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details