Hammond Electronics, Inc. Panel, 19In Channel, 1.448Mm, Steel, Black; Panel Type Hammond PVLL19005BK2

Description
PANEL, 19IN CHANNEL, 1.448MM, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Rails; External Height - Metric:132.6mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Description
PANEL, 19IN CHANNEL, 1.448MM, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Rails; External Height - Metric:132.6mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, 19In Channel, 1.448Mm, Steel, Black; Panel Type Hammond - 91B4828 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 19In Channel, 1.448Mm, Steel, Black; Panel Type Hammond
91B4828
Panel, 19In Channel, 1.448Mm, Steel, Black; Panel Type Hammond 91B4828
PANEL, 19IN CHANNEL, 1.448MM, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Rails; External Height - Metric:132.6mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

PANEL, 19IN CHANNEL, 1.448MM, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Rails; External Height - Metric:132.6mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91B4828
Product Name Panel, 19In Channel, 1.448Mm, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details