Hammond Electronics, Inc. Panel, Baffle, 1.75Inx19In, Steel; Panel Type Hammond PVBB19001BK2

Description
PANEL, BAFFLE, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL, BAFFLE, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Baffle, 1.75Inx19In, Steel; Panel Type Hammond - 18C3223 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Baffle, 1.75Inx19In, Steel; Panel Type Hammond
18C3223
Panel, Baffle, 1.75Inx19In, Steel; Panel Type Hammond 18C3223
PANEL, BAFFLE, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

PANEL, BAFFLE, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 18C3223
Product Name Panel, Baffle, 1.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Open shelving - SRE3015 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details