Hammond Electronics, Inc. Rack Panel, 6U, 1X266Mm, Steel, Grey; Panel Type Hammond PPFS19010LG2

Description
RACK PANEL, 6U, 1X266MM, STEEL, GREY; Panel Type:Perforated Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond 19" Panel Width Racks; External Height - Metric:1.52mm; Product Range:PPFS Series RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 6U, 1X266MM, STEEL, GREY; Panel Type:Perforated Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond 19" Panel Width Racks; External Height - Metric:1.52mm; Product Range:PPFS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 6U, 1X266Mm, Steel, Grey; Panel Type Hammond - 51R3538 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 6U, 1X266Mm, Steel, Grey; Panel Type Hammond
51R3538
Rack Panel, 6U, 1X266Mm, Steel, Grey; Panel Type Hammond 51R3538
RACK PANEL, 6U, 1X266MM, STEEL, GREY; Panel Type:Perforated Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond 19" Panel Width Racks; External Height - Metric:1.52mm; Product Range:PPFS Series RoHS Compliant: Yes

RACK PANEL, 6U, 1X266MM, STEEL, GREY; Panel Type:Perforated Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond 19" Panel Width Racks; External Height - Metric:1.52mm; Product Range:PPFS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3538
Product Name Rack Panel, 6U, 1X266Mm, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details