Hammond Electronics, Inc. Rack Panel, 10.47 X 19, Steel, Black; Panel Type Hammond PPFS19010BK2

Description
RACK PANEL, 10.47" X 19", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:265.9mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 10.47" X 19", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:265.9mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 10.47 X 19, Steel, Black; Panel Type Hammond - 50H5126 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 10.47 X 19, Steel, Black; Panel Type Hammond
50H5126
Rack Panel, 10.47 X 19, Steel, Black; Panel Type Hammond 50H5126
RACK PANEL, 10.47" X 19", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:265.9mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 10.47" X 19", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:265.9mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H5126
Product Name Rack Panel, 10.47 X 19, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE1T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details