Hammond Electronics, Inc. Rack Panel, Perforated, 5U, Grey, Steel; Panel Type Hammond PPFS19008LG2

Description
RACK PANEL, PERFORATED, 5U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, PERFORATED, 5U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Perforated, 5U, Grey, Steel; Panel Type Hammond - 51R3537 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Perforated, 5U, Grey, Steel; Panel Type Hammond
51R3537
Rack Panel, Perforated, 5U, Grey, Steel; Panel Type Hammond 51R3537
RACK PANEL, PERFORATED, 5U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes

RACK PANEL, PERFORATED, 5U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3537
Product Name Rack Panel, Perforated, 5U, Grey, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Shelving with Sloped Shelves - SRE1T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details