Hammond Electronics, Inc. Panel, 18.19x8.72, Steel, Black; Panel Type Hammond PPFS19008BK2

Description
PANEL, 18.19"x8.72", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:222.3mm; External Width - Metric:221mm RoHS Compliant: Yes
Datasheet
Description
PANEL, 18.19"x8.72", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:222.3mm; External Width - Metric:221mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, 18.19x8.72, Steel, Black; Panel Type Hammond - 50H5124 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 18.19x8.72, Steel, Black; Panel Type Hammond
50H5124
Panel, 18.19x8.72, Steel, Black; Panel Type Hammond 50H5124
PANEL, 18.19"x8.72", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:222.3mm; External Width - Metric:221mm RoHS Compliant: Yes

PANEL, 18.19"x8.72", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:222.3mm; External Width - Metric:221mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H5124
Product Name Panel, 18.19x8.72, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
Server Rack Shelves - 754297 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 5.91 inch (150 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details