Hammond Electronics, Inc. Enclosure Panel, 6.97 X 19, Steel, Grey; Panel Type Hammond PPFS19007LG2

Description
ENCLOSURE PANEL, 6.97" X 19", STEEL, GREY; Panel Type:Perforated Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:19" Panel Width Racks; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE PANEL, 6.97" X 19", STEEL, GREY; Panel Type:Perforated Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:19" Panel Width Racks; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Panel, 6.97 X 19, Steel, Grey; Panel Type Hammond - 14R8379 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Panel, 6.97 X 19, Steel, Grey; Panel Type Hammond
14R8379
Enclosure Panel, 6.97 X 19, Steel, Grey; Panel Type Hammond 14R8379
ENCLOSURE PANEL, 6.97" X 19", STEEL, GREY; Panel Type:Perforated Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:19" Panel Width Racks; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

ENCLOSURE PANEL, 6.97" X 19", STEEL, GREY; Panel Type:Perforated Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:19" Panel Width Racks; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 14R8379
Product Name Enclosure Panel, 6.97 X 19, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE1T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details