Hammond Electronics, Inc. Panel, 6.97, Steel, Black; Panel Type Hammond PPFS19007BK2

Description
PANEL, 6.97", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, 6.97", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, 6.97, Steel, Black; Panel Type Hammond - 49H7840 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 6.97, Steel, Black; Panel Type Hammond
49H7840
Panel, 6.97, Steel, Black; Panel Type Hammond 49H7840
PANEL, 6.97", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, 6.97", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 49H7840
Product Name Panel, 6.97, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5231W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details