Hammond Electronics, Inc. Rack Panel, Perforated, 3U, Grey, Steel; Panel Type Hammond PPFS19005LG2

Description
RACK PANEL, PERFORATED, 3U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:133mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, PERFORATED, 3U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:133mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Perforated, 3U, Grey, Steel; Panel Type Hammond - 51R3536 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Perforated, 3U, Grey, Steel; Panel Type Hammond
51R3536
Rack Panel, Perforated, 3U, Grey, Steel; Panel Type Hammond 51R3536
RACK PANEL, PERFORATED, 3U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:133mm RoHS Compliant: Yes

RACK PANEL, PERFORATED, 3U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:133mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3536
Product Name Rack Panel, Perforated, 3U, Grey, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3026 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details