Hammond Electronics, Inc. Panel, 5.22, Steel, Black; Panel Type Hammond PPFS19005BK2

Description
PANEL, 5.22", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, 5.22", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, 5.22, Steel, Black; Panel Type Hammond - 06H7380 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 5.22, Steel, Black; Panel Type Hammond
06H7380
Panel, 5.22, Steel, Black; Panel Type Hammond 06H7380
PANEL, 5.22", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, 5.22", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 06H7380
Product Name Panel, 5.22, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2559008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 6615 lbs (3000 kg)
Depth 43.31 inch (1100 mm)
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details