Hammond Electronics, Inc. Rack Panel, Perforated, 2U, Grey, Steel; Panel Type Hammond PPFS19003LG2

Description
RACK PANEL, PERFORATED, 2U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:88mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, PERFORATED, 2U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:88mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Perforated, 2U, Grey, Steel; Panel Type Hammond - 51R3535 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Perforated, 2U, Grey, Steel; Panel Type Hammond
51R3535
Rack Panel, Perforated, 2U, Grey, Steel; Panel Type Hammond 51R3535
RACK PANEL, PERFORATED, 2U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:88mm RoHS Compliant: Yes

RACK PANEL, PERFORATED, 2U, GREY, STEEL; Panel Type:Perforated Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PPFS Series Racks & Rack Cabinets; External Height - Metric:88mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3535
Product Name Rack Panel, Perforated, 2U, Grey, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details