Hammond Electronics, Inc. Panel, 18.75x3.47, Steel, Black; Panel Type Hammond PPFS19003BK2

Description
PANEL, 18.75"x3.47", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:462mm; External Width - Metric:88mm RoHS Compliant: Yes
Datasheet
Description
PANEL, 18.75"x3.47", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:462mm; External Width - Metric:88mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, 18.75x3.47, Steel, Black; Panel Type Hammond - 50H5121 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 18.75x3.47, Steel, Black; Panel Type Hammond
50H5121
Panel, 18.75x3.47, Steel, Black; Panel Type Hammond 50H5121
PANEL, 18.75"x3.47", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:462mm; External Width - Metric:88mm RoHS Compliant: Yes

PANEL, 18.75"x3.47", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:462mm; External Width - Metric:88mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel, Steel, Black, 2U, Perforated; Panel Type Hammond - 96W3131 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Steel, Black, 2U, Perforated; Panel Type Hammond
96W3131
Panel, Steel, Black, 2U, Perforated; Panel Type Hammond 96W3131
PANEL, STEEL, BLACK, 2U, PERFORATED; Panel Type:Perforated Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - RoHS Compliant: Yes

PANEL, STEEL, BLACK, 2U, PERFORATED; Panel Type:Perforated Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 50H5121 96W3131
Product Name Panel, 18.75x3.47, Steel, Black; Panel Type Hammond Panel, Steel, Black, 2U, Perforated; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details