Hammond Electronics, Inc. Panel, 1.72, Steel, Black; Panel Type Hammond PPFS19001BK2

Description
PANEL, 1.72", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, 1.72", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, 1.72, Steel, Black; Panel Type Hammond - 49H5000 - Newark, An Avnet Company
Chicago, IL, United States
Panel, 1.72, Steel, Black; Panel Type Hammond
49H5000
Panel, 1.72, Steel, Black; Panel Type Hammond 49H5000
PANEL, 1.72", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, 1.72", STEEL, BLACK; Panel Type:Perforated Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 49H5000
Product Name Panel, 1.72, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details