Hammond Electronics, Inc. Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond PJU12106F

Description
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:155.7mm; External Width - Metric:261mm; External Depth - Metric:306mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:155.7mm; External Width - Metric:261mm; External Depth - Metric:306mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond - 51R3393 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond
51R3393
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond 51R3393
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:155.7mm; External Width - Metric:261mm; External Depth - Metric:306mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:155.7mm; External Width - Metric:261mm; External Depth - Metric:306mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3393
Product Name Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond
Length 6.13 inch (156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers