Hammond Electronics, Inc. Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond PJU12106CCLF

Description
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:317.5mm; External Width - Metric:272.3mm; External Depth - Metric:182.6mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:317.5mm; External Width - Metric:272.3mm; External Depth - Metric:182.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond - 51R3390 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond
51R3390
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond 51R3390
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:317.5mm; External Width - Metric:272.3mm; External Depth - Metric:182.6mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:317.5mm; External Width - Metric:272.3mm; External Depth - Metric:182.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3390
Product Name Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond
Length 12.5 inch (318 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414SCO10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
TK Series Enclosures - 137-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers