Hammond Electronics, Inc. Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond PJU1084H

Description
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:255.3mm; External Width - Metric:210mm; External Depth - Metric:127.3mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:255.3mm; External Width - Metric:210mm; External Depth - Metric:127.3mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond - 51R3371 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond
51R3371
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond 51R3371
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:255.3mm; External Width - Metric:210mm; External Depth - Metric:127.3mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:255.3mm; External Width - Metric:210mm; External Depth - Metric:127.3mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3371
Product Name Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond
Length 10.05 inch (255 mm)
Width 8.27 inch (210 mm)
Depth 5.01 inch (127 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
4 suppliers