Hammond Electronics, Inc. Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond PJ664L

Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:154.9mm; External Width - Metric:155mm; External Depth - Metric:106mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:154.9mm; External Width - Metric:155mm; External Depth - Metric:106mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond - 50F8463 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
50F8463
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond 50F8463
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:154.9mm; External Width - Metric:155mm; External Depth - Metric:106mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:154.9mm; External Width - Metric:155mm; External Depth - Metric:106mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8463
Product Name Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 6.1 inch (155 mm)
Width 6.1 inch (155 mm)
Depth 4.17 inch (106 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers